UIY Inc. Coaxial Termination 5W N UIYCT5AN18

Description
5W – Coaxial Termination
Request a Quote Datasheet
Description
5W – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 5W N - UIYCT5AN18 - UIY Inc.
Shenzhen, China
Coaxial Termination 5W N
UIYCT5AN18
Coaxial Termination 5W N UIYCT5AN18
5W – Coaxial Termination

5W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT5AN18
Product Name Coaxial Termination 5W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 50W N - UIYCT50AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 10W N - UIYCT10AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 500W N - UIYCT500A7163 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details