UIY Inc. Coaxial Termination 2W N UIYCT2AN18

Description
2W SMA – Coaxial Termination
Request a Quote Datasheet
Description
2W SMA – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 2W N - UIYCT2AN18 - UIY Inc.
Shenzhen, China
Coaxial Termination 2W N
UIYCT2AN18
Coaxial Termination 2W N UIYCT2AN18
2W SMA – Coaxial Termination

2W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT2AN18
Product Name Coaxial Termination 2W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 200W N - UIYCT200AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 1000W N - UIYCT1000A - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 100W N - UIYCT100AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
50W 3GHz SMA Coaxial Termination - UIYCT50AS3 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details