UIY Inc. Coaxial Termination 30W N UIYCT30AN6

Description
30W – Coaxial Termination
Request a Quote
Description
30W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCT30AN6 is a 30W coaxial termination with a DC to 6 GHz frequency range, 50 Ω impedance, and an N male connector, featuring a maximum VSWR of 1.25. It is designed for military, space, and commercial applications. The mechanical dimensions are 90.0 mm in length and 72.0 mm in diameter, with a general tolerance of ±2%. The part supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYCT30AN6 is a 30W coaxial termination with a DC to 6 GHz frequency range, 50 Ω impedance, and an N male connector, featuring a maximum VSWR of 1.25. It is designed for military, space, and commercial applications. The mechanical dimensions are 90.0 mm in length and 72.0 mm in diameter, with a general tolerance of ±2%. The part supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 30W N - UIYCT30AN6 - UIY Inc.
Shenzhen, China
Coaxial Termination 30W N
UIYCT30AN6
Coaxial Termination 30W N UIYCT30AN6
30W – Coaxial Termination

30W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT30AN6
Product Name Coaxial Termination 30W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W SMA - UIYCT10AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination 200W N - UIYCT200AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 80W N - UIYCT80AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details