50W 6GHz SMA coaxial termination for RF applications, available in male and female variants with a VSWR of 1.25 max and impedance of 50 Ω, operating from DC to 6 GHz. The part is designed for military, space, and commercial use, with a standard one-year warranty. Physical dimensions include a maximum length of 112.0 mm and a body diameter of 5.43 mm. Connector type is SMA male.
50W 6GHz SMA Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT50AS6 |
| Product Name | 50W 6GHz SMA Coaxial Termination |
| Terminator Type | Coaxial Terminator |