UIY Inc. Coaxial Termination 2W SMA UIYCT2AS3

Description
2W SMA – Coaxial Termination
Request a Quote
Description
2W SMA – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W SMA coaxial termination for RF applications with a DC-3GHz frequency range, 50 Ω impedance, and a VSWR of 1.07, available in a male SMA connector configuration. The part is designed for military, space, and commercial use with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

2W SMA coaxial termination for RF applications with a DC-3GHz frequency range, 50 Ω impedance, and a VSWR of 1.07, available in a male SMA connector configuration. The part is designed for military, space, and commercial use with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 2W SMA - UIYCT2AS3 - UIY Inc.
Shenzhen, China
Coaxial Termination 2W SMA
UIYCT2AS3
Coaxial Termination 2W SMA UIYCT2AS3
2W SMA – Coaxial Termination

2W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT2AS3
Product Name Coaxial Termination 2W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 0.5W SMA - UIYCT05AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 50W N - UIYCT50AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 300W N - UIYCT300A7166 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details