UIY Inc. Coaxial Termination 2W SMA UIYCT2AS18

Description
2W SMA – Coaxial Termination
Request a Quote
Description
2W SMA – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT2AS18 is a 2W coaxial termination with an SMA male connector, 50 Ω impedance, and a DC to 18 GHz frequency range, maintaining a maximum VSWR of 1.2. It is designed for military, space, and commercial applications and features a standard one-year warranty. The unit has a diameter of 5.6 mm and an overall length of 15.0 mm, with a general mechanical tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

UIYCT2AS18 is a 2W coaxial termination with an SMA male connector, 50 Ω impedance, and a DC to 18 GHz frequency range, maintaining a maximum VSWR of 1.2. It is designed for military, space, and commercial applications and features a standard one-year warranty. The unit has a diameter of 5.6 mm and an overall length of 15.0 mm, with a general mechanical tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 2W SMA - UIYCT2AS18 - UIY Inc.
Shenzhen, China
Coaxial Termination 2W SMA
UIYCT2AS18
Coaxial Termination 2W SMA UIYCT2AS18
2W SMA – Coaxial Termination

2W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT2AS18
Product Name Coaxial Termination 2W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

50W 6GHz SMA Coaxial Termination - UIYCT50AS6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
Coaxial Termination 500W N - UIYCT500A7166 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 6000 MHz
View Details
300W 18GHz Coaxial Termination - UIYCT300AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
Coaxial Termination 2W BNC - UIYCT2ABNC3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 3000 MHz
View Details