UIY Inc. Coaxial Termination 500W N UIYCT500AN3

Description
500W – Coaxial Termination
Request a Quote
Description
500W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT500AN3 is a 500W coaxial termination with an N male connector, 50 Ω impedance, and a VSWR of 1.2 up to 3 GHz. It has a mechanical size of 426.5 mm in length, 400.0 mm in width, and 245.0 mm in height, with a general tolerance of ±2%. It is designed for military, space, and commercial RF applications.

Datasheet Summary
Powered by GS/AI

UIYCT500AN3 is a 500W coaxial termination with an N male connector, 50 Ω impedance, and a VSWR of 1.2 up to 3 GHz. It has a mechanical size of 426.5 mm in length, 400.0 mm in width, and 245.0 mm in height, with a general tolerance of ±2%. It is designed for military, space, and commercial RF applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 500W N - UIYCT500AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 500W N
UIYCT500AN3
Coaxial Termination 500W N UIYCT500AN3
500W – Coaxial Termination

500W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT500AN3
Product Name Coaxial Termination 500W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W N - UIYCT2AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
300W 12.4GHz Coaxial Termination - UIYCT300AN124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
Coaxial Termination 25W N - UIYCT25AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
300W 18GHz Coaxial Termination - UIYCT300AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details