UIY Inc. Coaxial Termination 25W N UIYCT25AN3

Description
25W – Coaxial Termination
Request a Quote
Description
25W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCT25AN3 is a coaxial termination designed for RF applications, capable of handling up to 25W of power. It operates within a frequency range of DC to 3GHz and features a maximum Voltage Standing Wave Ratio (VSWR) of 1.15. The connector type is N Male, and it is designed for a 50 Ω impedance. This product is suitable for military, space, and commercial applications, and custom designs can be requested. It is backed by a one-year standard warranty, making it a reliable choice for engineers seeking high RF performance at a competitive price.

Datasheet Summary
Powered by GS/AI

The UIYCT25AN3 is a coaxial termination designed for RF applications, capable of handling up to 25W of power. It operates within a frequency range of DC to 3GHz and features a maximum Voltage Standing Wave Ratio (VSWR) of 1.15. The connector type is N Male, and it is designed for a 50 Ω impedance. This product is suitable for military, space, and commercial applications, and custom designs can be requested. It is backed by a one-year standard warranty, making it a reliable choice for engineers seeking high RF performance at a competitive price.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 25W N - UIYCT25AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 25W N
UIYCT25AN3
Coaxial Termination 25W N UIYCT25AN3
25W – Coaxial Termination

25W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT25AN3
Product Name Coaxial Termination 25W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

300W 18GHz Coaxial Termination - UIYCT300AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
200W 18GHz Coaxial Termination - UIYCT200AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 18000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details