UIY Inc. Coaxial Termination 300W N UIYCT300A7163

Description
300W – Coaxial Termination
Request a Quote
Description
300W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

300W coaxial terminations for RF applications feature N-type or 7/16 connectors, 50 Ω impedance, and operate from DC to 3 GHz or DC to 6 GHz depending on model, with VSWR as low as 1.2. Units are designed for military, space, and commercial use, with standardized mechanical dimensions of 326.5 mm in length and 160.0 mm in width. Power handling is rated at 300 W for all variants in the series.

Datasheet Summary
Powered by GS/AI

300W coaxial terminations for RF applications feature N-type or 7/16 connectors, 50 Ω impedance, and operate from DC to 3 GHz or DC to 6 GHz depending on model, with VSWR as low as 1.2. Units are designed for military, space, and commercial use, with standardized mechanical dimensions of 326.5 mm in length and 160.0 mm in width. Power handling is rated at 300 W for all variants in the series.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 300W N - UIYCT300A7163 - UIY Inc.
Shenzhen, China
Coaxial Termination 300W N
UIYCT300A7163
Coaxial Termination 300W N UIYCT300A7163
300W – Coaxial Termination

300W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT300A7163
Product Name Coaxial Termination 300W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
30W 18GHz – SMA Coaxial Termination - UIYCT30AS18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Coaxial Termination 100W N - UIYCT100AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details