The UIYCT300AN8 is a 300W coaxial termination with a 50 Ω impedance and an N male connector, designed for applications from DC to 8 GHz with a maximum VSWR of 1.25. It has a mechanical size of 345.0 mm in length and 120.0 mm in width, with a general tolerance of ±2%. Power derating begins at ambient temperatures above 25°C, with full power rated at 25°C and decreasing linearly to 10% at 125°C. The device is suitable for military, space, and commercial applications and includes a one-year standard warranty.
300W 8GHz Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT300AN8 |
| Product Name | 300W 8GHz Coaxial Termination |
| Terminator Type | Coaxial Terminator |