UIY Inc. Coaxial Termination 100W N UIYCT100AN3

Description
100W – Coaxial Termination
Request a Quote
Description
100W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCT100AN3 is a 100W coaxial termination with a DC to 3 GHz frequency range, 50 Ω impedance, and an N male connector, offering a maximum VSWR of 1.15. It is designed for military, space, and commercial applications. The mechanical dimensions include a body length of 140.0 mm and a diameter of 73.9 mm, with a mounting hole diameter of 3.2 mm. A standard one-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The UIYCT100AN3 is a 100W coaxial termination with a DC to 3 GHz frequency range, 50 Ω impedance, and an N male connector, offering a maximum VSWR of 1.15. It is designed for military, space, and commercial applications. The mechanical dimensions include a body length of 140.0 mm and a diameter of 73.9 mm, with a mounting hole diameter of 3.2 mm. A standard one-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 100W N - UIYCT100AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 100W N
UIYCT100AN3
Coaxial Termination 100W N UIYCT100AN3
100W – Coaxial Termination

100W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT100AN3
Product Name Coaxial Termination 100W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

50W 6GHz SMA Coaxial Termination - UIYCT50AS6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
50W 18GHz – SMA Coaxial Termination - UIYCT50AS18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Coaxial Termination 0.5W SMA - UIYCT05AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 100W N - UIYCT100AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details