UIY Inc. Coaxial Termination 100W N UIYCT100AN18

Description
100W – Coaxial Termination
Request a Quote
Description
100W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100W coaxial terminations for RF applications with VSWR of 1.15 up to 3GHz or 1.25 up to 6GHz, available in N male or female connector types, all rated for 50 Ω impedance. Mechanical dimensions include a length of 140.0 mm and a diameter of 70.0 mm, with a tolerance of ±2%. The units support military, space, and commercial applications and include a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

100W coaxial terminations for RF applications with VSWR of 1.15 up to 3GHz or 1.25 up to 6GHz, available in N male or female connector types, all rated for 50 Ω impedance. Mechanical dimensions include a length of 140.0 mm and a diameter of 70.0 mm, with a tolerance of ±2%. The units support military, space, and commercial applications and include a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 100W N - UIYCT100AN18 - UIY Inc.
Shenzhen, China
Coaxial Termination 100W N
UIYCT100AN18
Coaxial Termination 100W N UIYCT100AN18
100W – Coaxial Termination

100W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT100AN18
Product Name Coaxial Termination 100W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

200W 12.4GHz Coaxial Termination - UIYCT200AN124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 12400 MHz
View Details
Coaxial Termination 5W SMA - UIYCT5AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 5W N - UIYCT5AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 10W N - UIYCT10AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details