UIY Inc. Coaxial Termination 25W N UIYCT25AN124

Description
25W – Coaxial Termination
Request a Quote Datasheet
Description
25W – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 25W N - UIYCT25AN124 - UIY Inc.
Shenzhen, China
Coaxial Termination 25W N
UIYCT25AN124
Coaxial Termination 25W N UIYCT25AN124
25W – Coaxial Termination

25W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT25AN124
Product Name Coaxial Termination 25W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W BNC - UIYCT2ABNC3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 3000 MHz
View Details
500W 18GHz Coaxial Termination - UIYCT500AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
Coaxial Termination 5W SMA - UIYCT5AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 0.5W SMA - UIYCT05AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details