UIYCT500AN18 is a 500W coaxial termination with a DC to 18GHz frequency range, 50 Ω impedance, and an N-type male connector, featuring a maximum VSWR of 1.45. It is designed for military, space, and commercial applications. The part is rated for operation across an ambient temperature range of -55°C to 125°C, with power derating specified above 25°C. Physical dimensions are not fully detailed, but general mechanical tolerances are ±2% unless otherwise stated.
500W 18GHz Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT500AN18 |
| Product Name | 500W 18GHz Coaxial Termination |
| Terminator Type | Coaxial Terminator |