UIY Inc. Coaxial Termination 5W SMA UIYCT5AS124

Description
5W – Coaxial Termination
Request a Quote
Description
5W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W coaxial termination for RF applications with SMA male connector and 50 Ω impedance, available in DC-3GHz or DC-6GHz frequency ranges with VSWR up to 1.25, housed in a case measuring 33.5 mm length and 19.5 mm diameter.

Datasheet Summary
Powered by GS/AI

5W coaxial termination for RF applications with SMA male connector and 50 Ω impedance, available in DC-3GHz or DC-6GHz frequency ranges with VSWR up to 1.25, housed in a case measuring 33.5 mm length and 19.5 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 5W SMA - UIYCT5AS124 - UIY Inc.
Shenzhen, China
Coaxial Termination 5W SMA
UIYCT5AS124
Coaxial Termination 5W SMA UIYCT5AS124
5W – Coaxial Termination

5W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT5AS124
Product Name Coaxial Termination 5W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

10W 8GHz Coaxial Termination - UIYCT10AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination 30W N - UIYCT30AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 30W N - UIYCT30AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 8000 MHz
View Details