UIY Inc. Coaxial Termination 2000W N UIYCT2000A

Description
2000W – Coaxial Termination
Request a Quote
Description
2000W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2000W coaxial termination for RF applications, available in 7/16 male or female connector types, with a frequency range of DC to 3 GHz, 50 Ω impedance, and a maximum VSWR of 1.3. The unit includes an integrated fan with 110/220V power supply and measures 600.0 mm in length and 166.0 mm in diameter. Designed for military, space, and commercial use.

Datasheet Summary
Powered by GS/AI

2000W coaxial termination for RF applications, available in 7/16 male or female connector types, with a frequency range of DC to 3 GHz, 50 Ω impedance, and a maximum VSWR of 1.3. The unit includes an integrated fan with 110/220V power supply and measures 600.0 mm in length and 166.0 mm in diameter. Designed for military, space, and commercial use.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 2000W N - UIYCT2000A - UIY Inc.
Shenzhen, China
Coaxial Termination 2000W N
UIYCT2000A
Coaxial Termination 2000W N UIYCT2000A
2000W – Coaxial Termination

2000W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT2000A
Product Name Coaxial Termination 2000W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W N - UIYCT10AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 300W N - UIYCT300A7163 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 500W N - UIYCT500A7163 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 3000 MHz
View Details