UIY Inc. Coaxial Termination 2W SMA UIYCT2AS124

Description
2W SMA – Coaxial Termination
Request a Quote
Description
2W SMA – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCT2AS124 is a 2W coaxial termination with an SMA male connector, 50 Ω impedance, and a VSWR of 1.15 from DC to 12.4 GHz. It is designed for military, space, and commercial applications and is mounted via a coaxial interface with a body diameter of 5.6 mm and length of 15.0 mm.

Datasheet Summary
Powered by GS/AI

The UIYCT2AS124 is a 2W coaxial termination with an SMA male connector, 50 Ω impedance, and a VSWR of 1.15 from DC to 12.4 GHz. It is designed for military, space, and commercial applications and is mounted via a coaxial interface with a body diameter of 5.6 mm and length of 15.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 2W SMA - UIYCT2AS124 - UIY Inc.
Shenzhen, China
Coaxial Termination 2W SMA
UIYCT2AS124
Coaxial Termination 2W SMA UIYCT2AS124
2W SMA – Coaxial Termination

2W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT2AS124
Product Name Coaxial Termination 2W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W SMA - UIYCT2AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 8000 MHz
View Details
Coaxial Termination 300W N - UIYCT300AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 80W N - UIYCT80AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 25W N - UIYCT25AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details