UIY Inc. Coaxial Termination 5W SMA UIYCT5AS265

Description
5W – Coaxial Termination
Request a Quote Datasheet
Description
5W – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 5W SMA - UIYCT5AS265 - UIY Inc.
Shenzhen, China
Coaxial Termination 5W SMA
UIYCT5AS265
Coaxial Termination 5W SMA UIYCT5AS265
5W – Coaxial Termination

5W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT5AS265
Product Name Coaxial Termination 5W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W N - UIYCT2AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
30W 6GHz SMA Coaxial Termination - UIYCT30AS6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS265 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 26500 MHz
View Details
Coaxial Termination 0.5W SMA - UIYCT05AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details