1500W coaxial termination for RF applications, available in 7/16-M or 7/16-F connector types, operating from DC to 3 GHz with a maximum VSWR of 1.25 and 50 Ω impedance. The mechanical dimensions are 400.0 mm (15.748 in) in length and 147.0 mm (5.787 in) in width, with a general tolerance of ±2%. A fan and 110~240 V AC power supply are integrated for thermal management.
1500W 3GHz Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT1500A |
| Product Name | 1500W 3GHz Coaxial Termination |
| Terminator Type | Coaxial Terminator |