UIY Inc. Coaxial Termination 100W N UIYCT100AN124

Description
100W – Coaxial Termination
Request a Quote Datasheet
Description
100W – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 100W N - UIYCT100AN124 - UIY Inc.
Shenzhen, China
Coaxial Termination 100W N
UIYCT100AN124
Coaxial Termination 100W N UIYCT100AN124
100W – Coaxial Termination

100W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT100AN124
Product Name Coaxial Termination 100W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W SMA - UIYCT5AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details
300W 12.4GHz Coaxial Termination - UIYCT300AN124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
Coaxial Termination 100W N - UIYCT100AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details