UIY Inc. Coaxial Termination 0.5W SMA UIYCT05AS6

Description
0.5W SMA – Coaxial Termination
Request a Quote
Description
0.5W SMA – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT05AS6 is a 0.5W coaxial termination with an SMA male connector, designed for DC to 8 GHz applications with a 50 Ω impedance and maximum VSWR of 1.10. It is suited for military, space, and commercial applications and measures 17.5 mm in length with a 5.7 mm diameter body. The part is manufactured to a general tolerance of ±2% and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYCT05AS6 is a 0.5W coaxial termination with an SMA male connector, designed for DC to 8 GHz applications with a 50 Ω impedance and maximum VSWR of 1.10. It is suited for military, space, and commercial applications and measures 17.5 mm in length with a 5.7 mm diameter body. The part is manufactured to a general tolerance of ±2% and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 0.5W SMA - UIYCT05AS6 - UIY Inc.
Shenzhen, China
Coaxial Termination 0.5W SMA
UIYCT05AS6
Coaxial Termination 0.5W SMA UIYCT05AS6
0.5W SMA – Coaxial Termination

0.5W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT05AS6
Product Name Coaxial Termination 0.5W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 80W N - UIYCT80AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 5W SMA - UIYCT5AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination 500W N - UIYCT500AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 100W N - UIYCT100AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details