UIY Inc. Coaxial Termination 5W SMA UIYCT5AS6

Description
5W – Coaxial Termination
Request a Quote
Description
5W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCT5AS6 is a 5W coaxial termination for DC to 6 GHz with an SMA male connector and 50 Ω impedance, featuring a maximum VSWR of 1.25. It is designed for military, space, and commercial applications and has a physical dimension of 33.5 mm in length and 19.5 mm in diameter. A standard one-year warranty is supported.

Datasheet Summary
Powered by GS/AI

The UIYCT5AS6 is a 5W coaxial termination for DC to 6 GHz with an SMA male connector and 50 Ω impedance, featuring a maximum VSWR of 1.25. It is designed for military, space, and commercial applications and has a physical dimension of 33.5 mm in length and 19.5 mm in diameter. A standard one-year warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 5W SMA - UIYCT5AS6 - UIY Inc.
Shenzhen, China
Coaxial Termination 5W SMA
UIYCT5AS6
Coaxial Termination 5W SMA UIYCT5AS6
5W – Coaxial Termination

5W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT5AS6
Product Name Coaxial Termination 5W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W N - UIYCT2AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS265 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 26500 MHz
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
10W 8GHz Coaxial Termination - UIYCT10AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details