UIY Inc. Coaxial Termination 0.5W SMA UIYCT05AS3

Description
0.5W SMA – Coaxial Termination
Request a Quote
Description
0.5W SMA – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

0.5W SMA coaxial termination designed for RF applications up to 3 GHz with a VSWR of 1.07, 50 Ω impedance, and an SMA male connector. The device supports military, space, and commercial applications and has a physical dimension of 17.5 mm in length with a 5.7 mm diameter body, as indicated by the mechanical drawing. It includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

0.5W SMA coaxial termination designed for RF applications up to 3 GHz with a VSWR of 1.07, 50 Ω impedance, and an SMA male connector. The device supports military, space, and commercial applications and has a physical dimension of 17.5 mm in length with a 5.7 mm diameter body, as indicated by the mechanical drawing. It includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 0.5W SMA - UIYCT05AS3 - UIY Inc.
Shenzhen, China
Coaxial Termination 0.5W SMA
UIYCT05AS3
Coaxial Termination 0.5W SMA UIYCT05AS3
0.5W SMA – Coaxial Termination

0.5W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT05AS3
Product Name Coaxial Termination 0.5W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 50W N - UIYCT50AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 5W N - UIYCT5AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 300W N - UIYCT300A7163 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details