UIY Inc. Coaxial Termination 25W N UIYCT25AN18

Description
25W – Coaxial Termination
Request a Quote
Description
25W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coaxial Termination 25W N, model UIYCT25AN18, is designed for high RF performance and is suitable for military, space, and commercial applications. It operates within a frequency range of DC to 3 GHz, handling up to 25W of power with a maximum Voltage Standing Wave Ratio (VSWR) of 1.15. The termination is available in both N male and N female connector types, maintaining a standard impedance of 50 Ω. Custom designs can be requested, and the product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The Coaxial Termination 25W N, model UIYCT25AN18, is designed for high RF performance and is suitable for military, space, and commercial applications. It operates within a frequency range of DC to 3 GHz, handling up to 25W of power with a maximum Voltage Standing Wave Ratio (VSWR) of 1.15. The termination is available in both N male and N female connector types, maintaining a standard impedance of 50 Ω. Custom designs can be requested, and the product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 25W N - UIYCT25AN18 - UIY Inc.
Shenzhen, China
Coaxial Termination 25W N
UIYCT25AN18
Coaxial Termination 25W N UIYCT25AN18
25W – Coaxial Termination

25W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT25AN18
Product Name Coaxial Termination 25W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W SMA - UIYCT10AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS265 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 26500 MHz
View Details
Coaxial Termination 5W SMA - UIYCT5AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details
30W 6GHz SMA Coaxial Termination - UIYCT30AS6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details