UIY Inc. Coaxial Termination 25W N UIYCT25AN6

Description
25W – Coaxial Termination
Request a Quote
Description
25W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT25AN6 is a 25W coaxial termination with a DC to 6GHz frequency range, 50 Ω impedance, and an N male connector, featuring a maximum VSWR of 1.25. It is designed for military, space, and commercial applications, with a mechanical tolerance of ±2% and dimensions of 90.0 mm in length and 72.0 mm in diameter. The part is housed in a standard coaxial termination package.

Datasheet Summary
Powered by GS/AI

UIYCT25AN6 is a 25W coaxial termination with a DC to 6GHz frequency range, 50 Ω impedance, and an N male connector, featuring a maximum VSWR of 1.25. It is designed for military, space, and commercial applications, with a mechanical tolerance of ±2% and dimensions of 90.0 mm in length and 72.0 mm in diameter. The part is housed in a standard coaxial termination package.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 25W N - UIYCT25AN6 - UIY Inc.
Shenzhen, China
Coaxial Termination 25W N
UIYCT25AN6
Coaxial Termination 25W N UIYCT25AN6
25W – Coaxial Termination

25W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT25AN6
Product Name Coaxial Termination 25W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 300W N - UIYCT300A7166 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 25W N - UIYCT25AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 50W N - UIYCT50AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
10W 8GHz – Coaxial Termination - UIYCT10AS8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details