UIY2PD8269A is a 2-way power divider/splitter operating from 87 to 108 MHz, with a maximum insertion loss of 0.5 dB, isolation of at least 18 dB, and a VSWR of 1.3. It maintains phase imbalance within ±3° and amplitude unbalance of ±0.3 dB, supporting 30 W forward and 1 W reverse power. Available with either N-F or SMA-F connectors and operating from -55°C to +85°C, the device is housed in a case measuring 82.0 mm by 34.0 mm by 18.0 mm. The design supports military, space, and commercial applications.
87 to 108MHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD8269A |
| Product Name | 87 to 108MHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |