UIY2PD2828C is a 2-way power divider/splitter designed for use between 2.0 and 4.0 GHz with a maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, and maximum input and output VSWR of 1.3. It maintains a phase unbalance of ±3° and amplitude unbalance of ±0.3 dB, supports 30 W forward and reverse power, and uses SMA-F connectors. The operating temperature range is -55 °C to +85 °C. The device is housed in a compact package measuring 28.0 mm × 21.0 mm × 13.0 mm, with a via diameter of 2.3 mm. It is suitable for military, space, and commercial applications.
2 to 4GHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD2828C |
| Product Name | 2 to 4GHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |