UIY Inc. 0.5 to 18GHz – 2 Way Power Divider/Splitter UIY2PD26157A

Description
0.5 to 18GHz – 2 Way Power Divider/Splitter
Request a Quote
Description
0.5 to 18GHz – 2 Way Power Divider/Splitter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIY2PD26157A is a 2-way power divider/splitter covering 0.5 to 18 GHz with an insertion loss of 1.2 dB maximum, isolation of 16 dB minimum, and amplitude unbalance of ±0.3 dB. It has a maximum input power of 20 W, forward VSWR of 1.6, and reverse VSWR of 1.5. The device operates from -55 °C to +85 °C and features SMA-F connectors. Its dimensions are 157.0 mm × 12.0 mm × 3.0 mm. It is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIY2PD26157A is a 2-way power divider/splitter covering 0.5 to 18 GHz with an insertion loss of 1.2 dB maximum, isolation of 16 dB minimum, and amplitude unbalance of ±0.3 dB. It has a maximum input power of 20 W, forward VSWR of 1.6, and reverse VSWR of 1.5. The device operates from -55 °C to +85 °C and features SMA-F connectors. Its dimensions are 157.0 mm × 12.0 mm × 3.0 mm. It is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD26157A - UIY Inc.
Shenzhen, China
0.5 to 18GHz – 2 Way Power Divider/Splitter
UIY2PD26157A
0.5 to 18GHz – 2 Way Power Divider/Splitter UIY2PD26157A
0.5 to 18GHz – 2 Way Power Divider/Splitter

0.5 to 18GHz – 2 Way Power Divider/Splitter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number UIY2PD26157A
Product Name 0.5 to 18GHz – 2 Way Power Divider/Splitter
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

400 to 4000MHz – 2 Way Power Divider/Splitter - UIY2PD5055A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
1 to 4GHz – 2 Way Power Divider/Splitter - UIY2PD2828B - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
698 to 2700MHz – 2 Way Power Divider/Splitter - UIY2PD8860A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; SMA; Type N; SMA, N, BNC
View Details