UIY2PD8860A is a two-way power divider/splitter designed for RF applications from 698 to 2700 MHz, featuring insertion loss of 1.25 dB max, isolation of 20 dB min, VSWR of 1.25 max, phase unbalance of ≤5°, and amplitude unbalance of ≤0.4 dB. It operates from -40°C to +85°C and is available with SMA-F, N-F, or BNC-F connectors. The unit has a mechanical size of 88.0 mm × 80.0 mm × 40.0 mm (3.465 in × 3.150 in × 1.575 in).
698 to 2700MHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD8860A |
| Product Name | 698 to 2700MHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | BNC; SMA; Type N; SMA, N, BNC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |