The UIY2PD4036A is a 2-way power divider/splitter operating from 800 to 4200 MHz with a maximum insertion loss of 0.7 dB, minimum isolation of 20 dB, and maximum input power of 30 W. It has a VSWR of 1.4 at the input and 1.3 at the output, with phase unbalance of ±2° and amplitude unbalance of ±0.2 dB. The device uses SMA-F connectors and operates across a temperature range of -55 °C to +85 °C. It is mounted in a compact mechanical package measuring 40.0 mm by 22.5 mm, with a height of 13.8 mm and includes two through holes of 2.3 mm diameter.
800 to 4200MHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD4036A |
| Product Name | 800 to 4200MHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |