The UIY2PD4273A is a 2-way power divider/splitter for RF applications from 350 to 6000 MHz, with an SMA-F connector, insertion loss of 1.8 dB max, VSWR of 1.2 max, isolation of at least 16 dB, phase unbalance of ±5°, and amplitude unbalance of ±0.4 dB. It handles 25 W forward and 1 W reverse power, operates from -55°C to +85°C, and is designed for military, space, and commercial use. The mechanical dimensions are 42.0 mm length, 25.4 mm width, and 11.5 mm height.
350 to 6000MHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD4273A |
| Product Name | 350 to 6000MHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |