UIY2PD2835A is a 2-way power divider/splitter operating from 800 to 2500 MHz, designed for military, space, and commercial applications. It features a maximum insertion loss of 0.5 dB, isolation of at least 20 dB, and input/output VSWR of 1.3 and 1.2 respectively. Phase unbalance is within ±2° and amplitude unbalance is ±0.2 dB. The device handles up to 30 W forward and reverse power with SMA-F connectors. It operates over a temperature range of -55°C to +85°C and has a compact mechanical footprint of 28.0 mm × 21.0 mm × 13.0 mm. A one-year standard warranty is supported.
800 to 2500MHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD2835A |
| Product Name | 800 to 2500MHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |