The UIY2PD116108A is a 2-way power divider/splitter operating from 136 to 960 MHz, designed for military, space, and commercial applications. It features a maximum insertion loss of 1.25 dB, minimum isolation of 22 dB, maximum VSWR of 1.801, phase unbalance of ≤3°, and amplitude unbalance of ≤0.4 dB. Available with either N-F or SMA-F connectors, it operates over a temperature range of -40 °C to +85 °C. The unit measures 116.5 mm × 21.0 mm × 72.0 mm with four through holes of 4.0 mm diameter.
136 to 960MHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD116108A |
| Product Name | 136 to 960MHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |