The UIY2PD3728A is a 2-way power divider/splitter operating from 5.0 to 6.0 GHz, designed for military, space, and commercial applications. It features an insertion loss of up to 0.6 dB, isolation of at least 18 dB, VSWR of 1.4 at the input and 1.3 at the output, phase unbalance of ±2.5°, and amplitude unbalance of ±0.6 dB. The device uses SMA-F connectors, handles up to 10 W forward and 3 W reverse power, and operates from -55 °C to +85 °C. It measures 37.0 mm by 14.0 mm by 13.0 mm with through holes of 3.2 mm diameter. A one-year standard warranty is provided.
5 to 6GHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD3728A |
| Product Name | 5 to 6GHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |