The UIY2PD158122A is a 2-way power divider/splitter operating from 70 to 520 MHz, designed for high RF performance in military, space, and commercial applications. It is housed in a rectangular case measuring 158.0 mm by 24.0 mm by 39.0 mm, with either N-F or SMA-F connectors depending on variant. The device exhibits a maximum insertion loss of 0.7 dB, an isolation of 20 dB, and a VSWR of 1.3. Phase unbalance is within ±3°, and amplitude unbalance is ±0.3 dB. It supports forward and reverse power handling of 50 W and operates over a temperature range of -20 °C to +70 °C.
70 to 520MHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD158122A |
| Product Name | 70 to 520MHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |