UIY Inc. 18 to 40GHz – 2 Way Power Divider/Splitter UIY2PD2619A

Description
18 to 40GHz – 2 Way Power Divider/Splitter
Request a Quote Datasheet
Description
18 to 40GHz – 2 Way Power Divider/Splitter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Shenzhen, China
18 to 40GHz – 2 Way Power Divider/Splitter
UIY2PD2619A
18 to 40GHz – 2 Way Power Divider/Splitter UIY2PD2619A
18 to 40GHz – 2 Way Power Divider/Splitter

18 to 40GHz – 2 Way Power Divider/Splitter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number UIY2PD2619A
Product Name 18 to 40GHz – 2 Way Power Divider/Splitter
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

350 to 6000MHz – 2 Way Power Divider/Splitter - UIY2PD4273A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD48157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors Type N; N
View Details
70 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD158122A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
400 to 4000MHz – 2 Way Power Divider/Splitter - UIY2PD5055A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details