The UIY2PD2854A is a 2-way power divider/splitter designed for operation within a frequency range of 500 to 2000 MHz. It features a maximum insertion loss of 0.5 dB, ensuring efficient signal distribution. The device provides a minimum isolation of 20 dB, which helps to reduce interference between output ports. The maximum voltage standing wave ratio (VSWR) is 1.3 for the input and 1.2 for the output, indicating good impedance matching. This power divider/splitter is suitable for various applications, including military, space, and commercial uses. It supports a power handling capability of 30 watts forward and 3 watts reverse. The operating temperature range is from -55°C to +85°C. The connector type is SMA-F, which is commonly used in RF applications. Custom designs are available upon request, and the product comes with a one-year standard warranty.
500 to 2000MHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD2854A |
| Product Name | 500 to 2000MHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |