UIY2PD2828F is a 2-way power divider/splitter operating from 4 to 6 GHz, designed for military, space, and commercial applications. It features a maximum insertion loss of 0.4 dB, isolation of at least 20 dB, and a VSWR of 1.2 max on both input and output ports. Phase imbalance is limited to ±2° and amplitude unbalance to ±0.2 dB. The unit supports an input power of 30 W and operates over a temperature range of -55°C to +85°C, using SMA-F connectors. The mechanical dimensions are 28.0 mm × 21.0 mm × 13.0 mm with a threaded through-hole of 2.7 mm diameter.
4 to 6GHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD2828F |
| Product Name | 4 to 6GHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |