UIY Inc. 400 to 4000MHz – 2 Way Power Divider/Splitter UIY2PD5055A

Description
400 to 4000MHz – 2 Way Power Divider/Splitter
Request a Quote
Description
400 to 4000MHz – 2 Way Power Divider/Splitter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

400 to 4000MHz 2-way power divider/splitter with SMA-F or N-F connectors, operating from -55°C to +85°C, featuring insertion loss of 1.5 dB max, isolation of 18 dB min, VSWR of 1.4 max, phase unbalance of ±6°, amplitude unbalance of ±0.5 dB, and power handling of 10 W forward and 1 W reverse. Mechanical dimensions are 50.5 mm × 43.5 mm × 22.0 mm with a 3.3 mm through-hole. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

400 to 4000MHz 2-way power divider/splitter with SMA-F or N-F connectors, operating from -55°C to +85°C, featuring insertion loss of 1.5 dB max, isolation of 18 dB min, VSWR of 1.4 max, phase unbalance of ±6°, amplitude unbalance of ±0.5 dB, and power handling of 10 W forward and 1 W reverse. Mechanical dimensions are 50.5 mm × 43.5 mm × 22.0 mm with a 3.3 mm through-hole. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
400 to 4000MHz – 2 Way Power Divider/Splitter - UIY2PD5055A - UIY Inc.
Shenzhen, China
400 to 4000MHz – 2 Way Power Divider/Splitter
UIY2PD5055A
400 to 4000MHz – 2 Way Power Divider/Splitter UIY2PD5055A
400 to 4000MHz – 2 Way Power Divider/Splitter

400 to 4000MHz – 2 Way Power Divider/Splitter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number UIY2PD5055A
Product Name 400 to 4000MHz – 2 Way Power Divider/Splitter
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

70 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD158122A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
136 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD9477A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD3033A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details