UIY Inc. 4 to 8GHz – 2 Way Power Divider/Splitter UIY2PD2828E

Description
4 to 8GHz – 2 Way Power Divider/Splitter
Request a Quote
Description
4 to 8GHz – 2 Way Power Divider/Splitter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIY2PD2828E is a 2-way power divider/splitter designed for operation within a frequency range of 4 to 8 GHz. It features a maximum insertion loss of 0.5 dB at a split of 3 dB and provides a minimum isolation of 20 dB. The voltage standing wave ratio (VSWR) is specified at a maximum of 1.3 for both input and output. The device exhibits a phase unbalance of ±5 degrees and an amplitude unbalance of ±0.3 dB. This power divider/splitter is suitable for military, space, and commercial applications, and it operates within a temperature range of -55 to +85 degrees Celsius. It is equipped with SMA-F connectors and supports a power rating of 30 watts. Custom designs are available upon request, and the product comes with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The UIY2PD2828E is a 2-way power divider/splitter designed for operation within a frequency range of 4 to 8 GHz. It features a maximum insertion loss of 0.5 dB at a split of 3 dB and provides a minimum isolation of 20 dB. The voltage standing wave ratio (VSWR) is specified at a maximum of 1.3 for both input and output. The device exhibits a phase unbalance of ±5 degrees and an amplitude unbalance of ±0.3 dB. This power divider/splitter is suitable for military, space, and commercial applications, and it operates within a temperature range of -55 to +85 degrees Celsius. It is equipped with SMA-F connectors and supports a power rating of 30 watts. Custom designs are available upon request, and the product comes with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Shenzhen, China
4 to 8GHz – 2 Way Power Divider/Splitter
UIY2PD2828E
4 to 8GHz – 2 Way Power Divider/Splitter UIY2PD2828E
4 to 8GHz – 2 Way Power Divider/Splitter

4 to 8GHz – 2 Way Power Divider/Splitter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number UIY2PD2828E
Product Name 4 to 8GHz – 2 Way Power Divider/Splitter
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – 2 Way Power Divider/Splitter - UIY2PD8860A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; SMA; Type N; SMA, N, BNC
View Details
136 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD9477A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD26157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details