The UIY2PD6645A is a 2-way power divider/splitter designed for operation within the frequency range of 400 to 800 MHz. It features a maximum insertion loss of 0.4 dB when splitting the signal, with a minimum isolation of 20 dB. The device has a maximum voltage standing wave ratio (VSWR) of 1.3, and it maintains a phase unbalance of ±5 degrees and an amplitude unbalance of ±0.3 dB. It can handle a forward power of 30 watts and a reverse power of 1 watt. The connector type is BNC-F, and the operating temperature range is from -55°C to +85°C. This product is suitable for military, space, and commercial applications, and custom designs are available upon request.
400 to 800MHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD6645A |
| Product Name | 400 to 800MHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | BNC; BNC |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |