UIY2PD2828B is a 2-way power divider/splitter for 1.0 to 4.0 GHz with an insertion loss of 0.5 dB, isolation of at least 20 dB, and VSWR of 1.3 maximum at input and output. It maintains phase imbalance of ±3° and amplitude imbalance of ±0.3 dB, supports 30 W forward and reverse power, and uses SMA-F connectors. Operates from -55°C to +85°C. The device is housed in a case measuring 28.0 mm × 21.0 mm × 13.0 mm with a mounting hole diameter of 2.3 mm.
1 to 4GHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD2828B |
| Product Name | 1 to 4GHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |