2 to 8 GHz 2-way power divider/splitter with SMA-F or N-F connectors, operating from -55 °C to +85 °C, with insertion loss up to 0.7 dB or 1.2 dB depending on connector type, isolation min 18 dB, input and output VSWR max 1.5, phase unbalance ±6°, amplitude unbalance ±0.5 dB, and power handling of 30 W forward and 3 W reverse. Mechanical dimensions are 30.0 mm length, 26.0 mm width, and 9.0 mm height.
2 to 8GHz – 2 Way Power Divider/Splitter
| UIY Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | UIY2PD3033A |
| Product Name | 2 to 8GHz – 2 Way Power Divider/Splitter |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA; Type N; SMA, N |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |