Triad Magnetics Encapsulated Toroidal Inductor CMT908-V4

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Perris, California, United States
Encapsulated Toroidal Inductor
CMT908-V4
Encapsulated Toroidal Inductor CMT908-V4
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Supplier's Site
2.6A 1.5kV 16mH Inductor and Choke - 839-CMT908-V4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.6A 1.5kV 16mH Inductor and Choke
839-CMT908-V4
2.6A 1.5kV 16mH Inductor and Choke 839-CMT908-V4
2.6A 1.5kV 2-Line Shielded Power Line EMI Filter, 16mH Product overview: CMT908-V4 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6A, 1.5kV, 16mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.6A, 1.5kV, 16mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT908-V4 can be used for catalog matching and distributor lookup.

2.6A 1.5kV 2-Line Shielded Power Line EMI Filter, 16mH Product overview: CMT908-V4 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6A, 1.5kV, 16mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.6A, 1.5kV, 16mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT908-V4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 237-1233-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1233-ND
Common Mode Chokes 237-1233-ND
16mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 160mOhm

16mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 160mOhm

Buy Now Datasheet
Inductor;Common Mode;Ind 16mH;Cur 2.6A;Thru-Hole;DCR 0.16 Ohms - 70218487 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Common Mode;Ind 16mH;Cur 2.6A;Thru-Hole;DCR 0.16 Ohms
70218487
Inductor;Common Mode;Ind 16mH;Cur 2.6A;Thru-Hole;DCR 0.16 Ohms 70218487
Switch Mode⁄High Frequency - Common Mode Inductors Highly dependable TRIAD common mode EMI suppression inductors manufactured by Triad Magnetics are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL, and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input power source, these compact inductors are constructed with UL rated 130°C materials. Hi-Pot Tested at 2,500 V RMS DC Resistance at 20°C ±10% Made in China Current Ratings for Approximately 40°C Temperature Rise Inductances are Minimum Measured at 10 Gauss

Switch Mode⁄High Frequency - Common Mode Inductors
Highly dependable TRIAD common mode EMI suppression inductors manufactured by Triad Magnetics are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL, and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input power source, these compact inductors are constructed with UL rated 130°C materials.

  • Hi-Pot Tested at 2,500 V RMS
  • DC Resistance at 20°C ±10%
  • Made in China
  • Current Ratings for Approximately 40°C Temperature Rise
  • Inductances are Minimum Measured at 10 Gauss
Supplier's Site

Technical Specifications

  Triad Magnetics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT908-V4 839-CMT908-V4 237-1233-ND 70218487
Product Name Encapsulated Toroidal Inductor 2.6A 1.5kV 16mH Inductor and Choke Common Mode Chokes Inductor;Common Mode;Ind 16mH;Cur 2.6A;Thru-Hole;DCR 0.16 Ohms
Technology Standard; Toroid
Inductance Range 16000 to ? microH 16000 microH 16000 microH
DCR 0.1600 ohms 0.1600 ohms 0.1600 ohms
Rated DC Current 2600 milliamps 2600 milliamps 2600 milliamps
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers