Triad Magnetics Smoothing Filter Chokes C-59U

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-59U - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-59U
Smoothing Filter Chokes C-59U
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1783-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1783-ND
Fixed Inductors 237-1783-ND
10mH Unshielded Wirewound Inductor 12.5A 100mOhm Nonstandard

10mH Unshielded Wirewound Inductor 12.5A 100mOhm Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 0.01H;Tol -20%, +50%;Cur 12.5A;Lug;DCR 0.1 Ohms - 70218080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 0.01H;Tol -20%, +50%;Cur 12.5A;Lug;DCR 0.1 Ohms
70218080
Inductor;Filter;Ind 0.01H;Tol -20%, +50%;Cur 12.5A;Lug;DCR 0.1 Ohms 70218080
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-59U 237-1783-ND 70218080
Product Name Smoothing Filter Chokes Fixed Inductors Inductor;Filter;Ind 0.01H;Tol -20%, +50%;Cur 12.5A;Lug;DCR 0.1 Ohms
Inductance Range 10000 microH 10000 microH
Rated DC Current 12500 milliamps 12500 milliamps
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details