Triad Magnetics Smoothing Filter Chokes C-17X

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-17X - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-17X
Smoothing Filter Chokes C-17X
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1775-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1775-ND
Fixed Inductors 237-1775-ND
1.5H Unshielded Wirewound Inductor 300mA 40Ohm Nonstandard

1.5H Unshielded Wirewound Inductor 300mA 40Ohm Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 1.5H;Tol -20%, +50%;Cur 300mA;Leads;DCR 40 Ohms - 70218146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 1.5H;Tol -20%, +50%;Cur 300mA;Leads;DCR 40 Ohms
70218146
Inductor;Filter;Ind 1.5H;Tol -20%, +50%;Cur 300mA;Leads;DCR 40 Ohms 70218146
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-17X 237-1775-ND 70218146
Product Name Smoothing Filter Chokes Fixed Inductors Inductor;Filter;Ind 1.5H;Tol -20%, +50%;Cur 300mA;Leads;DCR 40 Ohms
Inductance Range 1.50E6 microH 1.50E6 microH
Rated DC Current 300 milliamps 300 milliamps
DCR 40 ohms 40 ohms 40 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers