Triad Magnetics Fixed Inductors FIT80-4-B

Description
65.04µH Unshielded Toroidal Inductor 6.8A 32.8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
65.04µH Unshielded Toroidal Inductor 6.8A 32.8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FIT80-4-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIT80-4-B-ND
Fixed Inductors FIT80-4-B-ND
65.04µH Unshielded Toroidal Inductor 6.8A 32.8mOhm Max Radial, Vertical (Open)

65.04µH Unshielded Toroidal Inductor 6.8A 32.8mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FIT80-4-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details