Triad Magnetics UT/ET Series Common Mode Inductors UT2024-010

Description
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
Request a Quote Datasheet
Description
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Perris, California, United States
UT/ET Series Common Mode Inductors
UT2024-010
UT/ET Series Common Mode Inductors UT2024-010
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.

Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.

Supplier's Site
Common Mode Chokes - UT2024-010-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
UT2024-010-ND
Common Mode Chokes UT2024-010-ND
0.45mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 130mOhm

0.45mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 130mOhm

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number UT2024-010 UT2024-010-ND
Product Name UT/ET Series Common Mode Inductors Common Mode Chokes
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
DCR 0.1000 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers