Transducer Techniques, LLC General Purpose Reaction Dual Shaft Torque Sensor STS Series

Description
STS SERIES CAPACITY RANGES: 600, 1,200, 2,000, 3,000, 6,000, 12,000 in-lb The STS Series is our general purpose reaction type shaft torque sensor. They are often installed between devices such as motors, switches, shafts or axles, and their mounting plate to provide bi-directional torque output. They are available in six capacity ranges from 600 in-lb through 12,000 in-lb, and are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote
Description
STS SERIES CAPACITY RANGES: 600, 1,200, 2,000, 3,000, 6,000, 12,000 in-lb The STS Series is our general purpose reaction type shaft torque sensor. They are often installed between devices such as motors, switches, shafts or axles, and their mounting plate to provide bi-directional torque output. They are available in six capacity ranges from 600 in-lb through 12,000 in-lb, and are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Reaction Dual Shaft Torque Sensor - STS Series - Transducer Techniques, LLC
Temecula, CA, United States
General Purpose Reaction Dual Shaft Torque Sensor
STS Series
General Purpose Reaction Dual Shaft Torque Sensor STS Series
STS SERIES CAPACITY RANGES: 600, 1,200, 2,000, 3,000, 6,000, 12,000 in-lb The STS Series is our general purpose reaction type shaft torque sensor. They are often installed between devices such as motors, switches, shafts or axles, and their mounting plate to provide bi-directional torque output. They are available in six capacity ranges from 600 in-lb through 12,000 in-lb, and are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

STS SERIES

CAPACITY RANGES:
600, 1,200, 2,000, 3,000,
6,000, 12,000 in-lb

The STS Series is our general purpose
reaction type shaft torque sensor. They are often installed between devices such as motors, switches, shafts or axles, and their mounting plate to provide bi-directional torque output. They are available in six capacity ranges from 600 in-lb through 12,000 in-lb, and are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Torque Sensors
Product Number STS Series
Product Name General Purpose Reaction Dual Shaft Torque Sensor
Torque 600 to 12000 In-lbs (692 to 13837 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Specs
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Specs
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details