Transducer Techniques, LLC Low Capacity Reaction Torque Sensor RTS Series

Description
RTS SERIES CAPACITY RANGES: 5, 10, 25, 50, 100, 200, 500, 1,000 in-oz The RTS Series torque sensors were designed to fill the need for accurate torque measurements below 62.5 in.lbs. without giving up stiffness or sensitivity to forces from other directions. They are manufactured from sensor quality aluminum and anodized for long term durability. Bonded foil strain gages and materials of the highest quality are installed assuring high reliability. The four bolt hole pattern with the use of our O.D. or I.D. pilots on either end allows simple adaptation to any application. AMX-4 10ft mating cable included.
Request a Quote
Description
RTS SERIES CAPACITY RANGES: 5, 10, 25, 50, 100, 200, 500, 1,000 in-oz The RTS Series torque sensors were designed to fill the need for accurate torque measurements below 62.5 in.lbs. without giving up stiffness or sensitivity to forces from other directions. They are manufactured from sensor quality aluminum and anodized for long term durability. Bonded foil strain gages and materials of the highest quality are installed assuring high reliability. The four bolt hole pattern with the use of our O.D. or I.D. pilots on either end allows simple adaptation to any application. AMX-4 10ft mating cable included.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Temecula, CA, United States
Low Capacity Reaction Torque Sensor
RTS Series
Low Capacity Reaction Torque Sensor RTS Series
RTS SERIES CAPACITY RANGES: 5, 10, 25, 50, 100, 200, 500, 1,000 in-oz The RTS Series torque sensors were designed to fill the need for accurate torque measurements below 62.5 in.lbs. without giving up stiffness or sensitivity to forces from other directions. They are manufactured from sensor quality aluminum and anodized for long term durability. Bonded foil strain gages and materials of the highest quality are installed assuring high reliability. The four bolt hole pattern with the use of our O.D. or I.D. pilots on either end allows simple adaptation to any application. AMX-4 10ft mating cable included.

RTS SERIES

CAPACITY RANGES:
5, 10, 25, 50, 100, 200,
500, 1,000 in-oz

The RTS Series torque sensors were designed to fill the need for accurate torque measurements below 62.5 in.lbs. without giving up stiffness or sensitivity to forces from other directions. They are manufactured from sensor quality aluminum and anodized for long term durability. Bonded foil strain gages and materials of the highest quality are installed assuring high reliability. The four bolt hole pattern with the use of our O.D. or I.D. pilots on either end allows simple adaptation to any application.


AMX-4 10ft mating cable included.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Torque Sensors
Product Number RTS Series
Product Name Low Capacity Reaction Torque Sensor
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Specs
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Rotating Socket Wrench Torque Sensor - RSS Series - Transducer Techniques, LLC
Specs
Torque 10 to 250 In-lbs (11.53 to 288 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
General Purpose Reaction Dual Shaft Torque Sensor - STS Series - Transducer Techniques, LLC
Specs
Torque 600 to 12000 In-lbs (692 to 13837 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details